SEMIX703GAL126HDS Transistors by Semikron

IGBT MODULE, NPN, 1.2KV, 642A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$186.09

Distributor Stock
Logo for Newark
Newark
from US$186.09
No stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

DC Collector Current 642A
Collector Emitter Saturation Voltage Vce(on) 1.7V
Junction Temperature, Tj Max 125°C
IGBT Termination Press Fit
RoHS Compliant Yes

Alternative Descriptions

Igbt Module, Npn, 1.2Kv, 642A | Newark Electronics
POWER IGBT TRANSISTOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SEMIX703GAL126HDS?

Additional datasheets, footprints and schematics for SEMIX703GAL126HDS are listed on our Part Details page. You can also find images and similar parts to SEMIX703GAL126HDS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SEMIX703GAL126HDS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SEMIX703GAL126HDS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SEMIX703GAL126HDS fall under?

The SEMIX703GAL126HDS is listed under Semiconductors - Discretes > Transistors > IGBT Arrays & Modules.

Can I view similar or alternative parts?

You can view similar parts to SEMIX703GAL126HDS when available in the IGBT Arrays & Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SEMIX703GAL126HDS you can contact the distributor directly for product support, shipping queries etc.

Is the SEMIX703GAL126HDS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SEMIX703GAL126HDS have stock available?

Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for SEMIX703GAL126HDS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SEMIX703GAL126HDS often in real-time on the comparison pages.

What if I can't find stock of SEMIX703GAL126HDS?

You can fill out our help required form which you can use to request a quote for SEMIX703GAL126HDS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay