SEMIX453GB12E4S Semikron Parts by Semikron

IGBT MODULE 1.2KV 683A SEMIX 3S

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$204.97

Distributor Stock
Logo for Farnell
Farnell
from US$386.35
45
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$368.34
45
in stock
Buy Now
Logo for element14
element14
from US$204.97
45
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Transistor Polarity Dual N Channel
DC Collector Current 683A
Collector Emitter Saturation Voltage Vce(on) 1.8V
Power Dissipation Pd -
Collector Emitter Voltage V(br)ceo 1.2kV
Product Range -

Alternative Descriptions

Igbt, Module, 1.2Kv, 683A, Semix 3S | Newark Electronics
IGBT, MODULE, 1.2KV, 683A, SEMIX 3S | element14
POWER IGBT TRANSISTOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SEMIX453GB12E4S?

Additional datasheets, footprints and schematics for SEMIX453GB12E4S are listed on our Part Details page. You can also find images and similar parts to SEMIX453GB12E4S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SEMIX453GB12E4S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SEMIX453GB12E4S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SEMIX453GB12E4S fall under?

The SEMIX453GB12E4S is listed under Semikron Parts.

Can I view similar or alternative parts?

You can view similar parts to SEMIX453GB12E4S when available in the Semikron Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SEMIX453GB12E4S you can contact the distributor directly for product support, shipping queries etc.

Is the SEMIX453GB12E4S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SEMIX453GB12E4S have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for SEMIX453GB12E4S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SEMIX453GB12E4S often in real-time on the comparison pages.

What if I can't find stock of SEMIX453GB12E4S?

You can fill out our help required form which you can use to request a quote for SEMIX453GB12E4S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay