Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Constant Current / Constant Voltage Controller |
---|---|
Supply Voltage Min | 3.5V |
Supply Voltage Max | 36V |
IC Package Type | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Constant Current/Voltage Ctrl, Soic-8 | Newark Electronics |
CONSTANT CURRENT/VOLTAGE CTRL, SOIC-8 | element14 |
Constant Voltage And Current Controller 8-Pin SO T/R | Avnet America |
Where can I find additional details, specifications and documents for a SEA01TR?
Additional datasheets, footprints and schematics for SEA01TR are listed on our Part Details page. You can also find images and similar parts to SEA01TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SEA01TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SEA01TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SEA01TR fall under?
The SEA01TR is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to SEA01TR when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SEA01TR you can contact the distributor directly for product support, shipping queries etc.
Is the SEA01TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SEA01TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for SEA01TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SEA01TR often in real-time on the comparison pages.
What if I can't find stock of SEA01TR?
You can fill out our help required form which you can use to request a quote for SEA01TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.