Case Color | Black |
---|---|
External Height - Imperial | 10.1" |
External Height - Metric | 256.5mm |
External Width - Imperial | 16" |
External Width - Metric | 406mm |
External Depth - Metric | 609mm |
RoHS Compliant | Yes |
Enclosure, Case, Wheels, 24.1"x16.1"x10.1", With Foam, Black, SE Series | Serpac SE920F, BK | RS Americas |
SE Series Plastic Case Black IP67 | RS |
Storage Case, Polypropylene | Newark Electronics |
Where can I find additional details, specifications and documents for a SE920F, BK?
Additional datasheets, footprints and schematics for SE920F, BK are listed on our Part Details page. You can also find images and similar parts to SE920F, BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SE920F, BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SE920F, BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SE920F, BK fall under?
The SE920F, BK is listed under Tools & Production Supplies > Storage Products & Accessories > Cases.
Can I view similar or alternative parts?
You can view similar parts to SE920F, BK when available in the Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SE920F, BK you can contact the distributor directly for product support, shipping queries etc.
Is the SE920F, BK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SE920F, BK have stock available?
Authorised distributors including RS Americas, RS and Newark Electronics have stock available or on a lead time for SE920F, BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SE920F, BK often in real-time on the comparison pages.
What if I can't find stock of SE920F, BK?
You can fill out our help required form which you can use to request a quote for SE920F, BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.