No distributors results available
View Full Pricing & Stock ComparisonFrequency(Max)(MHz) | 0.1 |
---|---|
Rating | Space |
Package size | mm2:W x L (PKG) : See datasheet (CDIP) |
Package Group | CDIP|8 |
Iq(Typ)(uA) | 5000 |
Operating temperature range(C) | -55 to 125 |
VCC(Min)(V) | 4.5 |
VCC(Max)(V) | 16.5 |
Where can I find additional details, specifications and documents for a SE555-SP?
Additional datasheets, footprints and schematics for SE555-SP are listed on our Part Details page. You can also find images and similar parts to SE555-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SE555-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SE555-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SE555-SP fall under?
The SE555-SP is listed under Semiconductors > Analog and Mixed-Signal > Clock & timing > Timers.
Can I view similar or alternative parts?
You can view similar parts to SE555-SP when available in the Timers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SE555-SP you can contact the distributor directly for product support, shipping queries etc.
Is the SE555-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SE555-SP have stock available?
There is no stock from authorised distributors for SE555-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SE555-SP often in real-time on the comparison pages.
What if I can't find stock of SE555-SP?
You can fill out our help required form which you can use to request a quote for SE555-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.