Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 20° |
---|---|
Diode Case Style | TO-46 |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.9V |
Rise Time | 700ns |
Fall Time tf | 700ns |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Peak Wavelength | 880nm |
Wavelength Typ | 880nm |
Diode, Infrared Emitter | RS |
INFRARED EMITTER, 880 NM, TO-46 | element14 |
Ir Emitter, 880Nm, 4.7Mm, To-46-2, Though Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a SE5470-004?
Additional datasheets, footprints and schematics for SE5470-004 are listed on our Part Details page. You can also find images and similar parts to SE5470-004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SE5470-004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SE5470-004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SE5470-004 fall under?
The SE5470-004 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to SE5470-004 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SE5470-004 you can contact the distributor directly for product support, shipping queries etc.
Is the SE5470-004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SE5470-004 have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for SE5470-004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SE5470-004 often in real-time on the comparison pages.
What if I can't find stock of SE5470-004?
You can fill out our help required form which you can use to request a quote for SE5470-004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.