Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Case Color | Black |
---|---|
External Height - Imperial | 4.9" |
External Height - Metric | 123.7mm |
External Width - Imperial | 9.9" |
External Width - Metric | 250mm |
External Depth - Metric | 274mm |
RoHS Compliant | Yes |
SE Series Plastic Case Black IP67 | RS |
Enclosure, Equipment Case, 10.8"x9.8"x4.9", With Foam, Black, SE Series | Serpac SE300F, BK | RS Americas |
Storage Case, Polypropylene | Newark Electronics |
Where can I find additional details, specifications and documents for a SE300F, BK?
Additional datasheets, footprints and schematics for SE300F, BK are listed on our Part Details page. You can also find images and similar parts to SE300F, BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SE300F, BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SE300F, BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SE300F, BK fall under?
The SE300F, BK is listed under Tools & Production Supplies > Storage Products & Accessories > Cases.
Can I view similar or alternative parts?
You can view similar parts to SE300F, BK when available in the Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SE300F, BK you can contact the distributor directly for product support, shipping queries etc.
Is the SE300F, BK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SE300F, BK have stock available?
Authorised distributors including RS, RS Americas and Newark Electronics have stock available or on a lead time for SE300F, BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SE300F, BK often in real-time on the comparison pages.
What if I can't find stock of SE300F, BK?
You can fill out our help required form which you can use to request a quote for SE300F, BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.