SE051C106KAR Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 10UF, 100V, X7R, 10%, RADIAL

Status: Unknown
Series: SE Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.47

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$15.47
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 100V
Product Range SE Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
Lead Spacing 10.2mm
RoHS Compliant Yes

Alternative Descriptions

Specialty Ceramic Capacitors | Future Electronics
Ceramic Capacitor 10Uf, 100V, X7R, 10%, Radial | Newark Electronics
Multilayer Ceramic Capacitor, 10 uF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SE051C106KAR?

Additional datasheets, footprints and schematics for SE051C106KAR are listed on our Part Details page. You can also find images and similar parts to SE051C106KAR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SE051C106KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SE051C106KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SE051C106KAR fall under?

The SE051C106KAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SE051C106KAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SE051C106KAR you can contact the distributor directly for product support, shipping queries etc.

Is the SE051C106KAR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SE051C106KAR have stock available?

Authorised distributors including Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for SE051C106KAR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SE051C106KAR often in real-time on the comparison pages.

What if I can't find stock of SE051C106KAR?

You can fill out our help required form which you can use to request a quote for SE051C106KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay