SE041C685KAR Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 6.8UF, 100V, X7R, 10%, RADIAL

Status: Unknown
Series: SE Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 6.8µF
Voltage Rating 100V
Product Range SE Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
Lead Spacing 5.08mm
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor 6.8Uf, 100V, X7R, 10%, Radial | Newark Electronics
CAP SMPS EXT RANGE 6.8UF 100VDC X7R 10% | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SE041C685KAR?

Additional datasheets, footprints and schematics for SE041C685KAR are listed on our Part Details page. You can also find images and similar parts to SE041C685KAR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SE041C685KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SE041C685KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SE041C685KAR fall under?

The SE041C685KAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SE041C685KAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SE041C685KAR you can contact the distributor directly for product support, shipping queries etc.

Is the SE041C685KAR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SE041C685KAR have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for SE041C685KAR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SE041C685KAR often in real-time on the comparison pages.

What if I can't find stock of SE041C685KAR?

You can fill out our help required form which you can use to request a quote for SE041C685KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay