Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Probe Functions | Temperature |
---|---|
For Use With | PT-100 Temperature Sensors |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Probe |
Temperature Max | 260°C |
Temperature Min | -75°C |
Pt100 General Purpose Probe |Pico Technology SE019 | Newark Electronics |
SE019 Temperature Probe, PT100, -75 - +260 degC | Pico Technology SE019 | RS Americas |
PROBE, PT100, GENERAL PURPOSE | element14 |
Where can I find additional details, specifications and documents for a SE019?
Additional datasheets, footprints and schematics for SE019 are listed on our Part Details page. You can also find images and similar parts to SE019 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SE019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SE019 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SE019 fall under?
The SE019 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to SE019 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SE019 you can contact the distributor directly for product support, shipping queries etc.
Is the SE019 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SE019 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TestEquity and Farnell have stock available or on a lead time for SE019.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SE019 often in real-time on the comparison pages.
What if I can't find stock of SE019?
You can fill out our help required form which you can use to request a quote for SE019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.