Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.97
|
1,192
in stock
|
Buy Now | |
Newark Electronics
from US$5.17
|
1,192
in stock
|
Buy Now | |
element14
from US$6.69
|
1,192
in stock
|
Buy Now | |
Future Electronics
from US$7.51
|
-
|
Buy Now | |
Symmetry Electronics
from US$14.17
|
-
|
Buy Now | |
Richardson RFPD
from US$4.81
|
-
|
Buy Now | |
Sager
from US$4.69
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Antenna Case Size | 10mm x 4mm x 1.5mm |
---|---|
Centre Frequency 1 | 2.442GHz |
Centre Frequency 2 | 5.5GHz |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Smd Antenna, Wi-Fi, 2.442/5.5Ghz | Newark Electronics |
SMD ANTENNA, WI-FI, 2.442/5.5GHZ | element14 |
RF ANT 2.4GHZ/5.8GHZ CHIP SLD | Future Electronics |
10*4*1.5mm SDWA.01 2.4/5.8GHz SMD Mount Antenna | Symmetry Electronics |
ANTENNA UNIT | Richardson RFPD |
2400-2500/4900-5850 SMT MOUNT 1041.5(MM)/LINEAR POLARIZED | Avnet America |
Where can I find additional details, specifications and documents for a SDWA.01?
Additional datasheets, footprints and schematics for SDWA.01 are listed on our Part Details page. You can also find images and similar parts to SDWA.01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDWA.01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDWA.01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDWA.01 fall under?
The SDWA.01 is listed under Taoglas Parts.
Can I view similar or alternative parts?
You can view similar parts to SDWA.01 when available in the Taoglas Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDWA.01 you can contact the distributor directly for product support, shipping queries etc.
Is the SDWA.01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDWA.01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Symmetry Electronics have stock available or on a lead time for SDWA.01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDWA.01 often in real-time on the comparison pages.
What if I can't find stock of SDWA.01?
You can fill out our help required form which you can use to request a quote for SDWA.01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.