Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.73
|
18
in stock
|
Buy Now | |
TTI Europe
from US$17.22
|
418
in stock
|
Buy Now | |
element14
from US$19.21
|
335
in stock
|
Buy Now | |
Farnell
from US$18.73
|
335
in stock
|
Buy Now | |
Newark Electronics
from US$28.40
|
70
in stock
|
Buy Now | |
Schukat Electronic
from US$15.79
|
56
in stock
|
Buy Now | |
Chip One Stop
from US$26.40
|
40
in stock
|
Buy Now | |
RS Americas
from US$18.69
|
-
|
Buy Now | |
Sager
from US$17.68
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | SDV Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 1.5A |
Operating Voltage Max | 280VAC |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | Zero Crossing |
Operating Voltage Min | 12VAC |
Control Voltage Min | 3.5VDC |
Control Voltage Max | 10VDC |
Product Range | SDV Series |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage DC Max | 10VDC |
Control Voltage DC Min | 3.5VDC |
Control Voltage Range | 3.5V DC to 10V DC |
Control Voltage Type | DC |
External Depth | 4.8mm |
External Length / Height | 21.6mm |
External Width | 6.7mm |
Input Voltage | 3.5V DC to 10V DC |
Isolation Voltage | 3.75kV |
Load Current Max | 1.5A |
Load Current Min | 0.025A |
Load Current RMS Max | 1.5A |
Load Voltage Range | 12V AC to 280V AC |
On State Resistance Max | 0.0033ohm |
Operating Voltage Range | 0V DC to 60V DC |
Output Type | Thyristor |
RMS Load Current Min | 0.025A |
RMS Load Voltage Max | 280V |
RMS Load Voltage Min | 12V |
Rate of Voltage Change dv / dt | 500V/µs |
Surge Current | 30A |
SSR PCB MOUNT DIP 240VAC/1.5A | TTI Europe |
SSR, PCB MOUNT, 280VAC, 10VDC, 1.5A | element14 |
Solid State Relay, Spst, 3.5-10Vdc, Th | Newark Electronics |
Solid State Relay Z-Vers. 280V 1,5A DIP1 | Schukat Electronic |
Voltage control solid state relay,1.5A | RS |
Solid State Relays - PCB Mount PCB DIP SSR, 280VAC 1.5A, 3.5-10VDC | Sager |
Solid State Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a SDV2415?
Additional datasheets, footprints and schematics for SDV2415 are listed on our Part Details page. You can also find images and similar parts to SDV2415 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDV2415 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDV2415 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDV2415 fall under?
The SDV2415 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SDV2415 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDV2415 you can contact the distributor directly for product support, shipping queries etc.
Is the SDV2415 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDV2415 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Schukat Electronic have stock available or on a lead time for SDV2415.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDV2415 often in real-time on the comparison pages.
What if I can't find stock of SDV2415?
You can fill out our help required form which you can use to request a quote for SDV2415 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.