Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.12
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Dispensing Method | Aerosol |
Volume | 250ml |
Weight | - |
SVHC | No SVHC (20-Jun-2016) |
DUSTER, 152A INVERTIBLE SPRAYDUSTER | Farnell |
Where can I find additional details, specifications and documents for a SDU250D?
Additional datasheets, footprints and schematics for SDU250D are listed on our Part Details page. You can also find images and similar parts to SDU250D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDU250D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDU250D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDU250D fall under?
The SDU250D is listed under Chemicals & Adhesives > Dusters.
Can I view similar or alternative parts?
You can view similar parts to SDU250D when available in the Dusters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDU250D you can contact the distributor directly for product support, shipping queries etc.
Is the SDU250D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDU250D have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SDU250D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDU250D often in real-time on the comparison pages.
What if I can't find stock of SDU250D?
You can fill out our help required form which you can use to request a quote for SDU250D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.