Status: | Unknown |
---|---|
Series: | SDU Series |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
Input Voltage DC | 24V |
Backup Time @ Capacity | 14 min @ 240VA |
Output Voltage | 24V |
Power Supply Mounting | DIN Rail |
Product Range | SDU Series |
Backup Time - Full Load | 14min |
Height | 4.88" |
RoHS Compliant | No |
Battery Module Not Included DC Battery/Back-up Power Supply 24VDC | Carlton-Bates |
Ups, 30V, 240Va | Newark Electronics |
Where can I find additional details, specifications and documents for a SDU 10-24?
Additional datasheets, footprints and schematics for SDU 10-24 are listed on our Part Details page. You can also find images and similar parts to SDU 10-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDU 10-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDU 10-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDU 10-24 fall under?
The SDU 10-24 is listed under Power & Line Protection > Power Supplies > DC / DC UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SDU 10-24 when available in the DC / DC UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDU 10-24 you can contact the distributor directly for product support, shipping queries etc.
Is the SDU 10-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDU 10-24 have stock available?
Authorised distributors including Carlton-Bates, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for SDU 10-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDU 10-24 often in real-time on the comparison pages.
What if I can't find stock of SDU 10-24?
You can fill out our help required form which you can use to request a quote for SDU 10-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.