Status: | Unknown |
---|---|
Series: | Ultra Series |
RoHS: | Unknown |
Prices starting from US$28.02
Distributor | Stock | ||
---|---|---|---|
element14
from US$28.02
|
-
|
Buy Now |
Blank Media Flash Memory Type | SDHC Card UHS-1 Class 10 |
---|---|
Memory Capacity | 16GB |
Product Range | Ultra Series |
Memory Card Type | SDHC |
Memory Features | UHS-I |
Speed Class Rating | Class 10 |
Where can I find additional details, specifications and documents for a SDSDU-016G-U46?
Additional datasheets, footprints and schematics for SDSDU-016G-U46 are listed on our Part Details page. You can also find images and similar parts to SDSDU-016G-U46 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDSDU-016G-U46 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDSDU-016G-U46 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDSDU-016G-U46 fall under?
The SDSDU-016G-U46 is listed under Computer & Office > Media & Flash Memory > Flash Memory.
Can I view similar or alternative parts?
You can view similar parts to SDSDU-016G-U46 when available in the Flash Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDSDU-016G-U46 you can contact the distributor directly for product support, shipping queries etc.
Is the SDSDU-016G-U46 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDSDU-016G-U46 have stock available?
Authorised distributors including element14 have stock available or on a lead time for SDSDU-016G-U46.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDSDU-016G-U46 often in real-time on the comparison pages.
What if I can't find stock of SDSDU-016G-U46?
You can fill out our help required form which you can use to request a quote for SDSDU-016G-U46 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.