Status: | Unknown |
---|---|
Series: | SDR Series |
RoHS: | Unknown |
Marker Type | Colour Coded |
---|---|
Legend | - |
Marker Dimensions | 5.46mm x 2.44m |
Marker Material | PET (Polyester) |
Legend Colour | - |
Marker Colour | Multiple Colours |
Product Range | SDR Series |
Width | 0.215" |
Wire Marker Tape Refill Roll: Color - Multiple | 3M SDR-MC | RS Americas |
Scotchcode Wire Marker Tape Refill Rolls | Newark Electronics |
61M4639 | element14 |
Where can I find additional details, specifications and documents for a SDR-MC?
Additional datasheets, footprints and schematics for SDR-MC are listed on our Part Details page. You can also find images and similar parts to SDR-MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR-MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR-MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR-MC fall under?
The SDR-MC is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to SDR-MC when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR-MC you can contact the distributor directly for product support, shipping queries etc.
Is the SDR-MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDR-MC have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for SDR-MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR-MC often in real-time on the comparison pages.
What if I can't find stock of SDR-MC?
You can fill out our help required form which you can use to request a quote for SDR-MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.