Status: | Unknown |
---|---|
Series: | SDR-240 Series |
RoHS: | Unknown |
Prices starting from US$71.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$228.70
|
10
in stock
|
Buy Now | |
Sager
from US$83.33
|
1,454
in stock
|
Buy Now | |
Schukat Electronic
from US$82.63
|
568
in stock
|
Buy Now | |
RS Americas
from US$96.09
|
509
in stock
|
Buy Now | |
element14
from US$124.88
|
62
in stock
|
Buy Now | |
Farnell
from US$228.70
|
62
in stock
|
Buy Now | |
Conrad
from US$123.07
|
29
in stock
|
Buy Now | |
Jameco Electronics
from US$85.80
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$71.70
|
9
in stock
|
Buy Now | |
Distrelec
from US$85.04
|
7
in stock
|
Buy Now | |
Welectron
from US$83.56
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$113.65
|
-
|
Buy Now | |
Future Electronics
from US$111.02
|
-
|
Buy Now | |
TTI Europe
from US$92.97
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 240W |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | SDR-240 Series |
SVHC | No SVHC (07-Jul-2017) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
DIN Rail Power Supplies 240W 48V 5A W/PFC Function | Sager |
SPS DIN-Rail 240W 48V/5A | Schukat Electronic |
Power Supply, AC-DC,48V,5A,100-264V In, Enclosed, DIN Rail, PFC,240W, SDR Series | MEAN WELL SDR-240-48 | RS Americas |
POWER SUPPLY, AC-DC, 48V, 5A | element14 |
Single-phase, primary switched power supply for DIN-rail mounting in SLIM aluminium enclosure, input voltage: 88-264VAC, peak load capability 150% | Conrad |
Mean Well SDR-240-48 AC to DC DIN-Rail Power Supply 48 Volt 5 Amp 240 Watt | Jameco Electronics |
SDR-240 series, 240 watt Din Rail 48Vdc | RS |
MEAN WELL DIN Rail Power Supply, 94%, 48V, 5A, 240W, Adjustable | Distrelec |
Meanwell SDR-240-48 Hutschienen-Schaltnetzteil 48V / 5A | Welectron |
Power Supply, Ac-Dc, 48V, 5A | Newark Electronics |
SDR-240 Series 240 W Single Output 48 V AC/DC Industrial DIN Rail w/PFC Function | Future Electronics |
O/P +48V5A | TTI Europe |
AC/DC Power Supply Single-OUT 48V 5A 240W | Avnet America |
Where can I find additional details, specifications and documents for a SDR-240-48?
Additional datasheets, footprints and schematics for SDR-240-48 are listed on our Part Details page. You can also find images and similar parts to SDR-240-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR-240-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR-240-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR-240-48 fall under?
The SDR-240-48 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SDR-240-48 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR-240-48 you can contact the distributor directly for product support, shipping queries etc.
Is the SDR-240-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDR-240-48 have stock available?
Authorised distributors including Sager, Schukat Electronic, RS Americas, element14 and Farnell have stock available or on a lead time for SDR-240-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR-240-48 often in real-time on the comparison pages.
What if I can't find stock of SDR-240-48?
You can fill out our help required form which you can use to request a quote for SDR-240-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.