Status: | Unknown |
---|---|
Series: | Standard D Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | Standard D Series |
Connector Body Material | Metal Body |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Body Plating | Zinc |
Case Material | Steel yellowpassivate over zinc plating |
Contact Resistance | 5mohm |
Contact Termination | Solder |
DC Current Max | 5A |
Flammability Rating | UL94V-0 |
Material | Steel |
No. of Mating Cycles | 500 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Termination Method | Solder Bucket |
Working Voltage | 500V |
D Sub Connector, Standard, 9 Position, Plug | Newark Electronics |
CONNECTOR, D SUB, PLUG, 9WAY | element14 |
Where can I find additional details, specifications and documents for a SDP9Z?
Additional datasheets, footprints and schematics for SDP9Z are listed on our Part Details page. You can also find images and similar parts to SDP9Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDP9Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDP9Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDP9Z fall under?
The SDP9Z is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to SDP9Z when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDP9Z you can contact the distributor directly for product support, shipping queries etc.
Is the SDP9Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDP9Z have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SDP9Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDP9Z often in real-time on the comparison pages.
What if I can't find stock of SDP9Z?
You can fill out our help required form which you can use to request a quote for SDP9Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.