SDP816-500PA Sensirion Parts by Sensirion

PRESSURE SENSOR ANALOGUE 500PA 5.5V

Status: Unknown
Series: SDP8xx Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$21.51


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$24.75
81
Buy Now
Logo for element14 element14 US$24.57
33
Buy Now
Logo for Farnell Farnell US$23.41
33
Buy Now
Logo for Rutronik Rutronik US$22.70
-
Buy Now
Logo for Future Electronics Future Electronics US$21.51
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Operating Pressure Max 500Pa
Sensor Output Analogue
Pressure Measurement Type Differential
Voltage Rating 5.5V
Port Style Tube
Supply Current 3.8mA
Product Range SDP8xx Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Operating Pressure Max:500Pa | Newark Electronics
PRESSURE SENSOR, ANALOGUE, 500PA, 5.5V | element14
Sensiron, Sensor, SDP816-500Pa | RS
P-Sensor 500Pa Analog TUBE | Rutronik
SDP816 Series 5.5 V 0.5 kPa ▒3% Differential Pressure Sensor | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SDP816-500PA?

Additional datasheets, footprints and schematics for SDP816-500PA are listed on our Part Details page. You can also find images and similar parts to SDP816-500PA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SDP816-500PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDP816-500PA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SDP816-500PA fall under?

The SDP816-500PA is listed under Sensirion Parts.

Can I view similar or alternative parts?

You can view similar parts to SDP816-500PA when available in the Sensirion Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SDP816-500PA you can contact the distributor directly for product support, shipping queries etc.

Is the SDP816-500PA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SDP816-500PA have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Rutronik have stock available or on a lead time for SDP816-500PA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SDP816-500PA often in real-time on the comparison pages.

What if I can't find stock of SDP816-500PA?

You can fill out our help required form which you can use to request a quote for SDP816-500PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay