SDP810-125PA Sensirion Parts by Sensirion

PRESSURE SENSOR DIGITAL 125PA 5.5V

Status: Unknown
Series: SDP8xx Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.76

Distributor Stock
Logo for RS
RS
from US$24.33
27
in stock
Buy Now
Logo for SOS electronic
SOS electronic
from US$19.22
1,375
in stock
Buy Now
Logo for element14
element14
from US$24.40
64
in stock
Buy Now
Logo for Farnell
Farnell
from US$23.12
64
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$24.75
42
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$21.64
-
Buy Now
Logo for Symmetry Electronics
Symmetry Electronics
from US$14.76
-
Buy Now

Specifications

Operating Pressure Max 125Pa
Sensor Output Digital
Pressure Measurement Type Differential
Voltage Rating 5.5V
Port Style Tube
Supply Current 3.8mA
Product Range SDP8xx Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Diff Pressure Sensor -125…125Pa Port D3.5x9.7mm I2C | SOS electronic
PRESSURE SENSOR, DIGITAL, 125PA, 5.5V | element14
Operating Pressure Max:125Pa | Newark Electronics
Sensiron, Sensor, SDP810-125Pa | RS
P-Sensor 125Pa I2C TUBE | Rutronik
Digital Differential Pressure Sensor with Tube connection | Symmetry Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SDP810-125PA?

Additional datasheets, footprints and schematics for SDP810-125PA are listed on our Part Details page. You can also find images and similar parts to SDP810-125PA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SDP810-125PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDP810-125PA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SDP810-125PA fall under?

The SDP810-125PA is listed under Sensirion Parts.

Can I view similar or alternative parts?

You can view similar parts to SDP810-125PA when available in the Sensirion Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SDP810-125PA you can contact the distributor directly for product support, shipping queries etc.

Is the SDP810-125PA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SDP810-125PA have stock available?

Authorised distributors including SOS electronic, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for SDP810-125PA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SDP810-125PA often in real-time on the comparison pages.

What if I can't find stock of SDP810-125PA?

You can fill out our help required form which you can use to request a quote for SDP810-125PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay