Status: | Unknown |
---|---|
Series: | SDP8xx Series |
RoHS: | Unknown |
Operating Pressure Max | 500Pa |
---|---|
Sensor Output | Analogue |
Pressure Measurement Type | Differential |
Voltage Rating | 5.5V |
Port Style | Manifold |
Supply Current | 3.8mA |
Product Range | SDP8xx Series |
SVHC | No SVHC (15-Jan-2018) |
Sensiron, Sensor, SDP806-500Pa | RS |
Operating Pressure Max:500Pa | Newark Electronics |
SDP806 Series 5.5 V ▒500 Pa ▒3 % Analog Differential Pressure Sensor Module | Future Electronics |
PRESSURE SENSOR, ANALOGUE, 500PA, 5.5V | element14 |
Where can I find additional details, specifications and documents for a SDP806-500PA?
Additional datasheets, footprints and schematics for SDP806-500PA are listed on our Part Details page. You can also find images and similar parts to SDP806-500PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDP806-500PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDP806-500PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDP806-500PA fall under?
The SDP806-500PA is listed under Sensirion Parts.
Can I view similar or alternative parts?
You can view similar parts to SDP806-500PA when available in the Sensirion Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDP806-500PA you can contact the distributor directly for product support, shipping queries etc.
Is the SDP806-500PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDP806-500PA have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for SDP806-500PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDP806-500PA often in real-time on the comparison pages.
What if I can't find stock of SDP806-500PA?
You can fill out our help required form which you can use to request a quote for SDP806-500PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.