SDP806-125PA Sensirion Parts by Sensirion

PRESSURE SENSOR ANALOGUE 125PA 5.5V

Status: Unknown
Series: SDP8xx Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$21.23


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$24.75
-
Buy Now
Logo for Future Electronics Future Electronics US$21.23
-
Buy Now
Logo for element14 element14 US$24.12
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Operating Pressure Max 125Pa
Sensor Output Analogue
Pressure Measurement Type Differential
Voltage Rating 5.5V
Port Style Manifold
Supply Current 3.8mA
Product Range SDP8xx Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Operating Pressure Max:125Pa | Newark Electronics
SDP806 Series 5.5 V ▒125 Pa ▒3 % Analog Differential Pressure Sensor Module | Future Electronics
10AC5099 | element14
Operating Pressure Max: 125Pa | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SDP806-125PA?

Additional datasheets, footprints and schematics for SDP806-125PA are listed on our Part Details page. You can also find images and similar parts to SDP806-125PA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SDP806-125PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDP806-125PA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SDP806-125PA fall under?

The SDP806-125PA is listed under Sensirion Parts.

Can I view similar or alternative parts?

You can view similar parts to SDP806-125PA when available in the Sensirion Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SDP806-125PA you can contact the distributor directly for product support, shipping queries etc.

Is the SDP806-125PA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SDP806-125PA have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for SDP806-125PA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SDP806-125PA often in real-time on the comparison pages.

What if I can't find stock of SDP806-125PA?

You can fill out our help required form which you can use to request a quote for SDP806-125PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay