SDP37Z Connectors by Lorlin Electronics

PLUG D 37WAY

Status: Unknown
Series: Standard D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.30

Distributor Stock
Logo for Farnell
Farnell
from US$4.30
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.02
-
Buy Now
Logo for element14
element14
from US$5.68
-
Buy Now

Specifications

No. of Contacts 37Contacts
Gender Plug
Contact Termination Type Solder
D Sub Shell Size DC
Product Range Standard D Series
Connector Body Material Steel Body
Contact Material -
Contact Plating -
SVHC No SVHC (15-Jan-2018)
Body Plating Zinc
Breakdown Voltage Vbr 1500V
Case Material Steel yellowpassivate over zinc plating
Contact Resistance 5mohm
Contact Termination Solder
Current Temperature 60°C
DC Current Max 5A
Flammability Rating UL94V-0
Material Steel
No. of Mating Cycles 500
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Termination Method Solder Bucket
Working Voltage 500V

Alternative Descriptions

D Sub Connector, Standard, 37 Position, Plug | Newark Electronics
PLUG, D, 37WAY | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SDP37Z?

Additional datasheets, footprints and schematics for SDP37Z are listed on our Part Details page. You can also find images and similar parts to SDP37Z on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SDP37Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDP37Z price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SDP37Z fall under?

The SDP37Z is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.

Can I view similar or alternative parts?

You can view similar parts to SDP37Z when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SDP37Z you can contact the distributor directly for product support, shipping queries etc.

Is the SDP37Z RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SDP37Z have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SDP37Z.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SDP37Z often in real-time on the comparison pages.

What if I can't find stock of SDP37Z?

You can fill out our help required form which you can use to request a quote for SDP37Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay