Status: | Unknown |
---|---|
Series: | SDP3x Series |
RoHS: | Unknown |
Operating Pressure Max | 500Pa |
---|---|
Sensor Output | Analogue |
Pressure Measurement Type | Differential |
Voltage Rating | 3.3V |
Port Style | Dual Axial Barbless |
Supply Current | 3.8mA |
Product Range | SDP3x Series |
SVHC | No SVHC (15-Jan-2018) |
Pressure Sensor, Analogue, 500Pa, 3.3V | Newark Electronics |
Board Mount Pressure Sensors | Future Electronics |
PRESSURE SENSOR, ANALOGUE, 500PA, 3.3V | element14 |
Where can I find additional details, specifications and documents for a SDP36-500PA-TR-250PCS?
Additional datasheets, footprints and schematics for SDP36-500PA-TR-250PCS are listed on our Part Details page. You can also find images and similar parts to SDP36-500PA-TR-250PCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDP36-500PA-TR-250PCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDP36-500PA-TR-250PCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDP36-500PA-TR-250PCS fall under?
The SDP36-500PA-TR-250PCS is listed under Sensirion Parts.
Can I view similar or alternative parts?
You can view similar parts to SDP36-500PA-TR-250PCS when available in the Sensirion Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDP36-500PA-TR-250PCS you can contact the distributor directly for product support, shipping queries etc.
Is the SDP36-500PA-TR-250PCS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDP36-500PA-TR-250PCS have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for SDP36-500PA-TR-250PCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDP36-500PA-TR-250PCS often in real-time on the comparison pages.
What if I can't find stock of SDP36-500PA-TR-250PCS?
You can fill out our help required form which you can use to request a quote for SDP36-500PA-TR-250PCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.