Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Logger Type | Pressure Meter |
---|---|
No. of Channels | - |
Reading Capacity | 20000000 |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Pressure Meter Sd Logger |Extech Instruments SDL700 | Newark Electronics |
PRESSURE METER/DATALOGGER, 0.2 TO 290PSI | element14 |
Where can I find additional details, specifications and documents for a SDL700?
Additional datasheets, footprints and schematics for SDL700 are listed on our Part Details page. You can also find images and similar parts to SDL700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDL700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDL700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDL700 fall under?
The SDL700 is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to SDL700 when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDL700 you can contact the distributor directly for product support, shipping queries etc.
Is the SDL700 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDL700 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SDL700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDL700 often in real-time on the comparison pages.
What if I can't find stock of SDL700?
You can fill out our help required form which you can use to request a quote for SDL700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.