Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Logger Type | Hygro-Thermometer |
---|---|
No. of Channels | - |
Reading Capacity | 20000000 |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Hygro-Thermometer Sd Logger |Extech Instruments SDL500 | Newark Electronics |
HYGRO-THERMOMETER DATALOGGER, 5%-95% RH | element14 |
Extech Instruments Hygro-Thermometer, 5 ... 95%, 0 ... 50°C | Distrelec |
Where can I find additional details, specifications and documents for a SDL500?
Additional datasheets, footprints and schematics for SDL500 are listed on our Part Details page. You can also find images and similar parts to SDL500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDL500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDL500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDL500 fall under?
The SDL500 is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to SDL500 when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDL500 you can contact the distributor directly for product support, shipping queries etc.
Is the SDL500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDL500 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Distrelec and Farnell have stock available or on a lead time for SDL500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDL500 often in real-time on the comparison pages.
What if I can't find stock of SDL500?
You can fill out our help required form which you can use to request a quote for SDL500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.