Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$844.98
Data Logger Type | UVA/UVC Light Meter |
---|---|
No. of Channels | - |
Reading Capacity | 99 |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Meter: UV | Transfer Multisort Elektronik |
Uva/Uvc Light Meter |Extech Instruments SDL470 | Newark Electronics |
Extech Instruments UVA/UVC Light Meter | Distrelec |
Where can I find additional details, specifications and documents for a SDL470?
Additional datasheets, footprints and schematics for SDL470 are listed on our Part Details page. You can also find images and similar parts to SDL470 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDL470 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDL470 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDL470 fall under?
The SDL470 is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to SDL470 when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDL470 you can contact the distributor directly for product support, shipping queries etc.
Is the SDL470 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDL470 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Distrelec have stock available or on a lead time for SDL470.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDL470 often in real-time on the comparison pages.
What if I can't find stock of SDL470?
You can fill out our help required form which you can use to request a quote for SDL470 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.