Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$328.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$478.99
|
16
in stock
|
Buy Now | |
element14
from US$380.53
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$506.93
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$328.89
|
3
in stock
|
Buy Now | |
RS Americas
from US$379.99
|
2
in stock
|
Buy Now | |
Distrelec
from US$403.98
|
1
in stock
|
Buy Now |
Data Logger Type | Thermometer |
---|---|
No. of Channels | 4Channels |
Reading Capacity | 20000000 |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
DATALOGGING THERMOMETER, 4CH, 20MILLION | element14 |
Datalogging Thermometer, 4Ch, 20Million | Newark Electronics |
Meter: temperature | Transfer Multisort Elektronik |
Extech Instruments Data Logging Thermometer, 4 Inputs, -200 ... 1700°C | Distrelec |
Where can I find additional details, specifications and documents for a SDL200?
Additional datasheets, footprints and schematics for SDL200 are listed on our Part Details page. You can also find images and similar parts to SDL200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDL200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDL200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDL200 fall under?
The SDL200 is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to SDL200 when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDL200 you can contact the distributor directly for product support, shipping queries etc.
Is the SDL200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDL200 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for SDL200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDL200 often in real-time on the comparison pages.
What if I can't find stock of SDL200?
You can fill out our help required form which you can use to request a quote for SDL200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.