Status: | Unknown |
---|---|
Series: | Sandisk Ultra Cruzer |
RoHS: | Compliant |
Prices starting from US$4.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.93
|
97
in stock
|
Buy Now | |
Rapid Electronics
from US$8.65
|
490
in stock
|
Buy Now | |
Welectron
from US$4.31
|
200
in stock
|
Buy Now | |
element14
from US$19.18
|
97
in stock
|
Buy Now | |
Distrelec
from US$11.42
|
67
in stock
|
Buy Now | |
Ebuyer
from US$8.66
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.88
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$10.56
|
-
|
Buy Now |
Memory Capacity | 16GB |
---|---|
USB Specification | USB 3.0 |
Product Range | Sandisk Ultra Cruzer |
SVHC | No SVHC (07-Jul-2017) |
RoHS Compliant | Yes |
SanDisk SDCZ48-016G-U46 Ultra® USB 3.0 Flash Drive 16GB | Rapid Electronics |
SanDisk SDCZ48-016G-U46 Ultra USB 3.0 Stick 16 GB | Welectron |
SanDisk USB Stick, Ultra, 16GB, USB 3.0, Black | Distrelec |
Get to your files 4 times faster than USB 2.0 drives* with the faster performing SanDisk Ultra USB 3.0 Flash Drive Key Features Up to 4 times faster than USB 2.0 Up to 80MB/sec1 transfer speeds USB 3.0 enabled (USB 2.0 compatible) Password-protects and encrypts private files Available in 16GB, 32GB and 64GB3 capacities Why wait to transfer files, videos, music and photos? The faster you can transfer content, the faster you can start having fun ? or the faster you can get your work done. The 16GB3 SanDisk Ultra(R) USB 3.0 Flash Drive offers ultra-fast read speeds of up to 80MB/sec2. This means that you can transfer large HD4 videos, photos and other files in just a fraction of the time USB 2.0 technology can support. It also includes SanDisk SecureAccess? software with 128-bit file encryption2 and password protection so that even your largest private files stay protected, yet you can still share the files you want to. Feature and benefits Transfer hi-res photos, HD4 videos or other large files up to 4 times faster than USB 2.0 drives1 Fast performance speeds (up to 80MB/sec1) USB 3.0 enabled (USB 2.0 compatible) SanDisk SecureAccess? software protects private files with a personal password and automatic 128-bit AES encryption2 It couldn?t be easier to use: simply drag-and-drop files into a private folder or "vault" and they?re safe Available in 16GB, 32GB and 64GB3 capacities Backed by a 5-year warranty How does the Ultra USB 3.0 Flash Drive compare? SanDisk offers a wide rang | Ebuyer |
Pendrive | Transfer Multisort Elektronik |
Usb Flash Drive, 16Gb, Usb 3.0 | Newark Electronics |
Where can I find additional details, specifications and documents for a SDCZ48-016G-U46?
Additional datasheets, footprints and schematics for SDCZ48-016G-U46 are listed on our Part Details page. You can also find images and similar parts to SDCZ48-016G-U46 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDCZ48-016G-U46 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDCZ48-016G-U46 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDCZ48-016G-U46 fall under?
The SDCZ48-016G-U46 is listed under Office, Computer & Networking Products > Computer Products > USB / Flash / Pen Drives.
Can I view similar or alternative parts?
You can view similar parts to SDCZ48-016G-U46 when available in the USB / Flash / Pen Drives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDCZ48-016G-U46 you can contact the distributor directly for product support, shipping queries etc.
Is the SDCZ48-016G-U46 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SDCZ48-016G-U46 have stock available?
Authorised distributors including Rapid Electronics, Welectron, element14, Farnell and Distrelec have stock available or on a lead time for SDCZ48-016G-U46.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDCZ48-016G-U46 often in real-time on the comparison pages.
What if I can't find stock of SDCZ48-016G-U46?
You can fill out our help required form which you can use to request a quote for SDCZ48-016G-U46 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.