Status: | Unknown |
---|---|
Series: | Ultra Fit Series |
RoHS: | Unknown |
Prices starting from US$5.04
Memory Capacity | 16GB |
---|---|
USB Specification | USB 3.1 |
Product Range | Ultra Fit Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Usb 3.1 Flash Drive, 16Gb | Newark Electronics |
SanDisk 16GB Ultra Fit USB3 Flash Drive | RS |
SanDisk SDCZ430-016G-G46 Ultra Fit USB 3.1 Stick 16 GB | Welectron |
SanDisk USB Stick, Ultra Fit, 16GB, USB 3.1, Black | Distrelec |
Where can I find additional details, specifications and documents for a SDCZ430-016G-G46?
Additional datasheets, footprints and schematics for SDCZ430-016G-G46 are listed on our Part Details page. You can also find images and similar parts to SDCZ430-016G-G46 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDCZ430-016G-G46 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDCZ430-016G-G46 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDCZ430-016G-G46 fall under?
The SDCZ430-016G-G46 is listed under Office, Computer & Networking Products > Computer Products > USB / Flash / Pen Drives.
Can I view similar or alternative parts?
You can view similar parts to SDCZ430-016G-G46 when available in the USB / Flash / Pen Drives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDCZ430-016G-G46 you can contact the distributor directly for product support, shipping queries etc.
Is the SDCZ430-016G-G46 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDCZ430-016G-G46 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Welectron have stock available or on a lead time for SDCZ430-016G-G46.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDCZ430-016G-G46 often in real-time on the comparison pages.
What if I can't find stock of SDCZ430-016G-G46?
You can fill out our help required form which you can use to request a quote for SDCZ430-016G-G46 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.