Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Directivity | 12° |
---|---|
Supply Voltage Max | 16V |
Supply Voltage Min | 4.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Supply Current | 15mA |
RoHS Compliant | Yes |
Detector | RS |
Infrared Sensors/Honeywell |Honeywell SD5610-001 | Newark Electronics |
Where can I find additional details, specifications and documents for a SD5610-001?
Additional datasheets, footprints and schematics for SD5610-001 are listed on our Part Details page. You can also find images and similar parts to SD5610-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD5610-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD5610-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD5610-001 fall under?
The SD5610-001 is listed under Optoelectronics & Displays > Infrared Products > Infrared Receivers.
Can I view similar or alternative parts?
You can view similar parts to SD5610-001 when available in the Infrared Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD5610-001 you can contact the distributor directly for product support, shipping queries etc.
Is the SD5610-001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SD5610-001 have stock available?
Authorised distributors including RS and Newark Electronics have stock available or on a lead time for SD5610-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD5610-001 often in real-time on the comparison pages.
What if I can't find stock of SD5610-001?
You can fill out our help required form which you can use to request a quote for SD5610-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.