Status: | Unknown |
---|---|
Series: | SD Series |
RoHS: | Unknown |
Prices starting from US$4.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.88
|
No stock
|
Buy Now |
No. of Pins | 3Pins |
---|---|
Diode Case Style | TO-46 |
Wavelength of Peak Sensitivity | - |
Angle of Half Sensitivity ± | 18° |
Dark Current | 0.02µA |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | SD Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
PIN PHOTO DIODE, 20NA, TO-46 | Farnell |
Where can I find additional details, specifications and documents for a SD5421-002?
Additional datasheets, footprints and schematics for SD5421-002 are listed on our Part Details page. You can also find images and similar parts to SD5421-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD5421-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD5421-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD5421-002 fall under?
The SD5421-002 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to SD5421-002 when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD5421-002 you can contact the distributor directly for product support, shipping queries etc.
Is the SD5421-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD5421-002 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SD5421-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD5421-002 often in real-time on the comparison pages.
What if I can't find stock of SD5421-002?
You can fill out our help required form which you can use to request a quote for SD5421-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.