Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Pins | 3Pins |
---|---|
Diode Case Style | TO-46 |
Angle of Half Sensitivity ± | 90° |
Dark Current | 0.02µA |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
OPTO-SENSOR, PHOTODETECTOR | element14 |
Where can I find additional details, specifications and documents for a SD3421-002?
Additional datasheets, footprints and schematics for SD3421-002 are listed on our Part Details page. You can also find images and similar parts to SD3421-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD3421-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD3421-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD3421-002 fall under?
The SD3421-002 is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to SD3421-002 when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD3421-002 you can contact the distributor directly for product support, shipping queries etc.
Is the SD3421-002 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SD3421-002 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SD3421-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD3421-002 often in real-time on the comparison pages.
What if I can't find stock of SD3421-002?
You can fill out our help required form which you can use to request a quote for SD3421-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.