Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$34.88
|
No stock
|
Buy Now |
Drain Source Voltage Vds | 125V |
---|---|
Continuous Drain Current Id | 6A |
Power Dissipation Pd | 175W |
Operating Frequency Min | - |
Operating Frequency Max | 30MHz |
RF Transistor Case | M113 |
No. of Pins | 4Pins |
Operating Temperature Max | 200°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
RF TRANSISTOR, 125V, 30MHZ, M113 | Farnell |
Where can I find additional details, specifications and documents for a SD2918?
Additional datasheets, footprints and schematics for SD2918 are listed on our Part Details page. You can also find images and similar parts to SD2918 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD2918 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD2918 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD2918 fall under?
The SD2918 is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SD2918 when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD2918 you can contact the distributor directly for product support, shipping queries etc.
Is the SD2918 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD2918 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SD2918.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD2918 often in real-time on the comparison pages.
What if I can't find stock of SD2918?
You can fill out our help required form which you can use to request a quote for SD2918 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.