SD2420-002 Photo Diodes by Honeywell

DIODE, PHOTO, 935NM, 48°, MINI-PILL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.38

Distributor Stock
Logo for RS
RS
from US$2.38
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

No. of Pins 2Pins
Diode Case Style Metal Can
Wavelength of Peak Sensitivity 935nm
Angle of Half Sensitivity ± 48°
Dark Current 5000pA
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

PhotoDiode | RS
Diode, Photo, 935Nm, 48°, Mini-Pill | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SD2420-002?

Additional datasheets, footprints and schematics for SD2420-002 are listed on our Part Details page. You can also find images and similar parts to SD2420-002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SD2420-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD2420-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SD2420-002 fall under?

The SD2420-002 is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.

Can I view similar or alternative parts?

You can view similar parts to SD2420-002 when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SD2420-002 you can contact the distributor directly for product support, shipping queries etc.

Is the SD2420-002 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SD2420-002 have stock available?

Authorised distributors including RS and Newark Electronics have stock available or on a lead time for SD2420-002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SD2420-002 often in real-time on the comparison pages.

What if I can't find stock of SD2420-002?

You can fill out our help required form which you can use to request a quote for SD2420-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay