Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Future Electronics
from US$0.09
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
2,274
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 24V |
---|---|
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
Operating Voltage | - |
Power Dissipation Pd | 200mW |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
SD12CT1 Series 7.3 V 350 W Transient Voltage Suppressor Diode - SOD-323 | Future Electronics |
Diode: TVS | Transfer Multisort Elektronik |
Tvs-Diode, 350W, 24V, Bi-Directional, Sod-323, Full Reel | Newark Electronics |
ESD Suppressor TVS ±30KV 2-Pin SOD-323 T/R | Avnet America |
DIODE, AEC-Q101, ESD, 12V, SOD-323 | Farnell |
ESD Suppressor TVS �30KV 2-Pin SOD-323 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a SD12CT1G?
Additional datasheets, footprints and schematics for SD12CT1G are listed on our Part Details page. You can also find images and similar parts to SD12CT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD12CT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD12CT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD12CT1G fall under?
The SD12CT1G is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SD12CT1G when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD12CT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SD12CT1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD12CT1G have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SD12CT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD12CT1G often in real-time on the comparison pages.
What if I can't find stock of SD12CT1G?
You can fill out our help required form which you can use to request a quote for SD12CT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.