Status: | Unknown |
---|---|
Series: | SD120 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
1,530
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
54,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
1,530
in stock
|
Buy Now | |
element14
from US$0.12
|
1,530
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 40A |
Operating Temperature Max | 125°C |
Product Range | SD120 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
Operating Temperature Min | -55°C |
Semiconductor Technology | Si |
2.0A 40V SKY 1206 | TTI Europe |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Small Signal Schottky Diode, Single, 40 V, 2 A, 500 Mv, 40 A, 125 C Rohs Compliant: Yes |Kyocera Avx SD1206S040S2R0 | Newark Electronics |
DIODE, SCHOTTKY, 2A, 40V, SOD-123 | element14 |
SCHOTTKY 2A 40V 1206 (SOD123) | Rutronik |
Diode Schottky 40V 2A (DC) Surface Mount 1206 (3216 Metric) | Future Electronics |
Diode Schottky 40V 2A 2-Pin Case 1206 | Avnet America |
Where can I find additional details, specifications and documents for a SD1206S040S2R0?
Additional datasheets, footprints and schematics for SD1206S040S2R0 are listed on our Part Details page. You can also find images and similar parts to SD1206S040S2R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD1206S040S2R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD1206S040S2R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD1206S040S2R0 fall under?
The SD1206S040S2R0 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SD1206S040S2R0 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD1206S040S2R0 you can contact the distributor directly for product support, shipping queries etc.
Is the SD1206S040S2R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD1206S040S2R0 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SD1206S040S2R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD1206S040S2R0 often in real-time on the comparison pages.
What if I can't find stock of SD1206S040S2R0?
You can fill out our help required form which you can use to request a quote for SD1206S040S2R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.