Status: | Unknown |
---|---|
Series: | SD080 Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
1,202
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
1,202
in stock
|
Buy Now | |
element14
from US$0.09
|
1,202
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 20V |
---|---|
Forward Current If(AV) | 500mA |
Diode Configuration | Single |
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 440mV |
Forward Surge Current Ifsm Max | 5A |
Operating Temperature Max | 125°C |
Product Range | SD080 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
Operating Temperature Min | -55°C |
Semiconductor Technology | Si |
DIODE SCHOTTKY 20V 500MA 0805 | Future Electronics |
Small Signal Schottky Diode, Single, 20 V, 500 Ma, 440 Mv, 5 A, 125 C Rohs Compliant: Yes |Kyocera Avx SD0805S020S0R5 | Newark Electronics |
DIODE, SCHOTTKY, 0.5A, 20V, SOD-323 | element14 |
.5A 20V SKY 0805 | TTI Europe |
Diode Schottky 20V 0.5A 2-Pin Case 0805 | Avnet America |
Where can I find additional details, specifications and documents for a SD0805S020S0R5?
Additional datasheets, footprints and schematics for SD0805S020S0R5 are listed on our Part Details page. You can also find images and similar parts to SD0805S020S0R5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD0805S020S0R5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD0805S020S0R5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD0805S020S0R5 fall under?
The SD0805S020S0R5 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SD0805S020S0R5 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD0805S020S0R5 you can contact the distributor directly for product support, shipping queries etc.
Is the SD0805S020S0R5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD0805S020S0R5 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for SD0805S020S0R5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD0805S020S0R5 often in real-time on the comparison pages.
What if I can't find stock of SD0805S020S0R5?
You can fill out our help required form which you can use to request a quote for SD0805S020S0R5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.