Status: | Active |
---|---|
Series: | SCT50N120 |
RoHS: | Compliant |
Prices starting from US$19.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$34.73
|
No stock
|
Buy Now | |
Future Electronics
from US$27.41
|
667
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$35.67
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$34.30
|
42
in stock
|
Buy Now | |
Avnet Silica
-
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$31.15
|
-
|
Buy Now | |
Avnet America
from US$19.58
|
-
|
Buy Now | |
element14
from US$29.95
|
-
|
Buy Now | |
Farnell
from US$28.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very tight variation of on-resistance vs. temperature |
Very high operating junction temperature capability (TJ = 200 °C) |
Very fast and robust intrinsic body diode |
Low capacitance |
Product Specifications |
---|
DS11107 Silicon carbide Power MOSFET 1200 V, 65 A, 59 mΩ (typ., TJ=150 °C) in an HiP247™ package |
User Manuals |
---|
UM1575 Spice model tutorial for Power MOSFETs |
Brochures |
---|
Electric vehicle (EV) ecosystem |
N-Channel 1200 V 59 mO 122 nC Silicon Carbide Power Mosfet - HiP247 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 1200V 65A 3-Pin HiP247 Tube | Avnet Silica |
SCT50N120, MOSFET | RS |
Sic Mosfet, N Ch, 1.2Kv, 65A, Hip247-3 | Newark Electronics |
SIC MOSFET, N CH, 1.2KV, 65A, HIP247-3 | element14 |
Where can I find additional details, specifications and documents for a SCT50N120?
Additional datasheets, footprints and schematics for SCT50N120 are listed on our Part Details page. You can also find images and similar parts to SCT50N120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCT50N120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCT50N120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCT50N120 fall under?
The SCT50N120 is listed under Power Transistors > Wide Bandgap Transistors > STPOWER SiC MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to SCT50N120 when available in the STPOWER SiC MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCT50N120 you can contact the distributor directly for product support, shipping queries etc.
Is the SCT50N120 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SCT50N120 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Chip One Stop, Avnet Silica and RS have stock available or on a lead time for SCT50N120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCT50N120 often in real-time on the comparison pages.
What if I can't find stock of SCT50N120?
You can fill out our help required form which you can use to request a quote for SCT50N120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.