Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.23
|
No stock
|
Buy Now | |
Avnet America
from US$8.49
|
900
in stock
|
Buy Now | |
CoreStaff
from US$6.20
|
450
in stock
|
Buy Now | |
Chip One Stop
from US$5.81
|
449
in stock
|
Buy Now | |
Future Electronics
from US$10.29
|
-
|
Buy Now | |
element14
from US$10.39
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Silicon Carbide MOSFET, Single, N Channel, 17 A, 1.2 kV, 0.16 ohm, TO-247N | Avnet America |
1200 V 17A 103W Through Hole Automotive Grade N-Channel SiC Power MOSFET-TO-247N | Future Electronics |
MOSFET, N-CH, 1.2KV, 17A, 175DEG C, 103W | Farnell |
Mosfet, N-Ch, 1.2Kv, 17A, 175Deg C, 103W | Newark Electronics |
Where can I find additional details, specifications and documents for a SCT3160KLHRC11?
Additional datasheets, footprints and schematics for SCT3160KLHRC11 are listed on our Part Details page. You can also find images and similar parts to SCT3160KLHRC11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCT3160KLHRC11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCT3160KLHRC11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCT3160KLHRC11 fall under?
The SCT3160KLHRC11 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to SCT3160KLHRC11 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCT3160KLHRC11 you can contact the distributor directly for product support, shipping queries etc.
Is the SCT3160KLHRC11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCT3160KLHRC11 have stock available?
Authorised distributors including Avnet America, CoreStaff, Chip One Stop, Future Electronics and element14 have stock available or on a lead time for SCT3160KLHRC11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCT3160KLHRC11 often in real-time on the comparison pages.
What if I can't find stock of SCT3160KLHRC11?
You can fill out our help required form which you can use to request a quote for SCT3160KLHRC11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.