SCT30N120 Wide Bandgap Transistors by STMicroelectronics

Silicon carbide Power MOSFET 1200 V, 45 A, 90 mOhm (typ. TJ = 150 C) in an HiP247 package

Status: Active
Series: SCT30N120
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This silicon carbide Power MOSFET is produced exploiting the advanced, innovative properties of wide bandgap materials. This results in unsurpassed on-resistance per unit area and very good switching performance almost independent of temperature. The outstanding thermal properties of the SiC material, combined with the device’s housing in the proprietary HiP247™ package, allows designers to use an industry standard outline with significantly improved thermal capability. These features render the device perfectly suitable for high-efficiency and high power density applications.

Where to Buy

Prices starting from US$16.31

Distributor Stock
Logo for RS
RS
from US$21.83
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.41
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$17.83
-
Buy Now
Logo for element14
element14
from US$16.88
-
Buy Now
Logo for Farnell
Farnell
from US$16.31
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Very tight variation of on-resistance vs. temperature
Very high operating temperature capability (TJ = 200 °C)
Very fast and robust intrinsic body diode
Low capacitance

Resources








Alternative Descriptions

MOSFET N-Ch 45A 1200V SiC HiP247 | RS
Mosfet, N Ch, 1.2Kv, 40A, Hip247-3 | Newark Electronics
Single N-Channel 1200 V 270 W 105 nC SiC Through Hole Mosfet - HiP247 | Future Electronics
MOSFET, N CH, 1.2KV, 40A, HIP247-3 | element14
Trans MOSFET N-CH 1200V 45A 3-Pin HiP247 Tube | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SCT30N120?

Additional datasheets, footprints and schematics for SCT30N120 are listed on our Part Details page. You can also find images and similar parts to SCT30N120 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SCT30N120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCT30N120 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SCT30N120 fall under?

The SCT30N120 is listed under Power Transistors > Wide Bandgap Transistors > STPOWER SiC MOSFETs.

Can I view similar or alternative parts?

You can view similar parts to SCT30N120 when available in the STPOWER SiC MOSFETs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SCT30N120 you can contact the distributor directly for product support, shipping queries etc.

Is the SCT30N120 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for SCT30N120 have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for SCT30N120.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SCT30N120 often in real-time on the comparison pages.

What if I can't find stock of SCT30N120?

You can fill out our help required form which you can use to request a quote for SCT30N120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay