Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$8.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.05
|
328
in stock
|
Buy Now | |
CoreStaff
from US$14.18
|
450
in stock
|
Buy Now | |
Chip One Stop
from US$8.43
|
383
in stock
|
Buy Now | |
Newark Electronics
from US$17.69
|
328
in stock
|
Buy Now | |
element14
from US$17.86
|
328
in stock
|
Buy Now | |
Rutronik
from US$17.90
|
-
|
Buy Now | |
Future Electronics
from US$16.79
|
-
|
Buy Now | |
Avnet America
from US$17.11
|
-
|
Buy Now |
Low on-resistance |
Fast switching speed |
Fast reverse recovery |
Easy to parallel |
Simple to drive |
Pb-free lead plating ; RoHS compliant |
Qualified to AEC-Q101 |
Drain-source Voltage[V] | 1200 |
---|---|
Drain-source On-state Resistance(Typ.)[mΩ] | 80 |
Generation | 3rd Gen (Trench) |
Drain Current[A] | 31 |
Total Power Dissipation[W] | 165 |
Junction Temperature(Max.)[°C] | 175 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 16x21 (t=5.2) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
SCT3080KLHR Data Sheet |
Application Note |
---|
5kW High-Efficiency Fan-less Inverter |
800V Three-Phase Output LLC DC/DC Resonant Converter |
Package Information |
---|
Explanation for Marking - TO-247N SiC_Marking-e.pdf |
Package Dimensions |
Taping Information |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
Mosfet, N-Ch, 1.2Kv, 31A, 175Deg C, 165W | Newark Electronics |
MOSFET, N-CH, 1.2KV, 31A, 175DEG C, 165W | element14 |
SiC N-CH 1200V 31A 80mOhm | Rutronik |
1200 V 31A 165W Through Hole Automotive Grade N-Channel SiC Power MOSFET-TO-247N | Future Electronics |
Transistor MOSFET N-CH 1200V 31A 3-Pin TO-247N Tube | Avnet America |
Where can I find additional details, specifications and documents for a SCT3080KLHRC11?
Additional datasheets, footprints and schematics for SCT3080KLHRC11 are listed on our Part Details page. You can also find images and similar parts to SCT3080KLHRC11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCT3080KLHRC11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCT3080KLHRC11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCT3080KLHRC11 fall under?
The SCT3080KLHRC11 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SCT3080KLHRC11 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCT3080KLHRC11 you can contact the distributor directly for product support, shipping queries etc.
Is the SCT3080KLHRC11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SCT3080KLHRC11 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SCT3080KLHRC11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCT3080KLHRC11 often in real-time on the comparison pages.
What if I can't find stock of SCT3080KLHRC11?
You can fill out our help required form which you can use to request a quote for SCT3080KLHRC11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.