SCT3060ARC14 Transistors by Rohm

650V, 39A, 4-pin THD, Trench-structure, Silicon-carbide (SiC) MOSFET


SCT3060AR is an SiC MOSFET featuring a trench gate structure optimized for server power supplies, solar power inverters, and EV charging stations requiring high efficiency. A new 4-pin package is used that separates the power and driver source terminals, making it possible to maximize high-speed switching performance. This improves turn ON loss in particular, and as a result the total turn ON and turn OFF losses can be reduced by as much as 35% compared with the conventional 3-pin package (TO-247N). A pioneer and industry leader in SiC technology, ROHM was the first supplier to mass produce trench-type MOSFETs that further improve efficiency while reducing power consumption over existing SiC MOSFETs.

Where to Buy

Prices starting from US$7.61

Distributor Stock
Logo for Farnell
Farnell
from US$17.04
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$14.19
480
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$16.89
450
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$7.61
254
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.87
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$15.50
-
Buy Now
Logo for element14
element14
from US$18.53
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Low on-resistance
Fast switching speed
Fast reverse recovery
Easy to parallel
Simple to drive
Pb-free lead plating; RoHS compliant
High efficiency 4pin package
Evaluation board 'P02SCT3040KR-EVK-001'

Specifications

Drain-source Voltage[V] 650
Drain-source On-state Resistance(Typ.)[mΩ] 60
Generation 3rd Gen (Trench)
Drain Current[A] 39
Total Power Dissipation[W] 165
Junction Temperature(Max.)[°C] 175
Storage Temperature (Min.)[°C] -55
Storage Temperature (Max.)[°C] 175
Package Size [mm] 16x23.45 (t=5.2)

Resources









Alternative Descriptions

Transistor MOSFET N-CH 650V 39A 4-Pin TO-247 Tube | Avnet America
Mosfet, N-Ch, 650V, 39A, 175Deg C, 165W Rohs Compliant: Yes |Rohm SCT3060ARC14 | Newark Electronics
SCT3060AR Series 650 V 39 A 78 mOhm N-Channel SiC Power Mosfet - TO-247-4L | Future Electronics
MOSFET, N-CH, 650V, 39A, 175DEG C, 165W | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SCT3060ARC14?

Additional datasheets, footprints and schematics for SCT3060ARC14 are listed on our Part Details page. You can also find images and similar parts to SCT3060ARC14 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SCT3060ARC14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCT3060ARC14 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SCT3060ARC14 fall under?

The SCT3060ARC14 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to SCT3060ARC14 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SCT3060ARC14 you can contact the distributor directly for product support, shipping queries etc.

Is the SCT3060ARC14 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for SCT3060ARC14 have stock available?

Authorised distributors including Avnet America, CoreStaff, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for SCT3060ARC14.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SCT3060ARC14 often in real-time on the comparison pages.

What if I can't find stock of SCT3060ARC14?

You can fill out our help required form which you can use to request a quote for SCT3060ARC14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay