SCT3040KLHRC11 Transistors by Rohm

1200V, 55A, THD, Trench-structure, Silicon-carbide (SiC) MOSFET for Automotive


AEC-Q101 qualified automotive grade product. SCT3040KLHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed.

Where to Buy

Prices starting from US$19.20

Distributor Stock
Logo for Farnell
Farnell
from US$42.15
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$19.20
511
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$29.89
450
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$43.83
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$38.22
-
Buy Now
Logo for element14
element14
from US$44.43
-
Buy Now

Features

Low on-resistance
Fast switching speed
Fast reverse recovery
Easy to parallel
Simple to drive
Pb-free lead plating ; RoHS compliant
Qualified to AEC-Q101

Specifications

Drain-source Voltage[V] 1200
Drain-source On-state Resistance(Typ.)[mΩ] 40
Generation 3rd Gen (Trench)
Drain Current[A] 55
Total Power Dissipation[W] 262
Junction Temperature(Max.)[°C] 175
Storage Temperature (Min.)[°C] -55
Storage Temperature (Max.)[°C] 175
Package Size [mm] 16x21 (t=5.2)
Common Standard AEC-Q101 (Automotive Grade)

Resources









Alternative Descriptions

Mosfet, N-Ch, 1.2Kv, 55A, 175Deg C, 262W | Newark Electronics
1200 V 55A 262W Through Hole Automotive Grade N-Channel SiC Power MOSFET-TO-247N | Future Electronics
MOSFET, N-CH, 1.2KV, 55A, 175DEG C, 262W | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SCT3040KLHRC11?

Additional datasheets, footprints and schematics for SCT3040KLHRC11 are listed on our Part Details page. You can also find images and similar parts to SCT3040KLHRC11 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SCT3040KLHRC11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCT3040KLHRC11 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SCT3040KLHRC11 fall under?

The SCT3040KLHRC11 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to SCT3040KLHRC11 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SCT3040KLHRC11 you can contact the distributor directly for product support, shipping queries etc.

Is the SCT3040KLHRC11 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for SCT3040KLHRC11 have stock available?

Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for SCT3040KLHRC11.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SCT3040KLHRC11 often in real-time on the comparison pages.

What if I can't find stock of SCT3040KLHRC11?

You can fill out our help required form which you can use to request a quote for SCT3040KLHRC11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay