SCT3022KLGC11 Transistors by Rohm

1200V, 95A, THD, Trench-structure, Silicon-carbide (SiC) MOSFET


SCT3022KL is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed.

Where to Buy

Prices starting from US$33.23

Distributor Stock
Logo for Farnell
Farnell
from US$63.47
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$35.81
890
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$65.50
450
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$54.60
120
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$33.23
6
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$80.10
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$38.53
-
Buy Now

Features

Low on-resistance
Fast switching speed
Fast reverse recovery
Easy to parallel
Simple to drive
Pb-free lead plating ; RoHS compliant

Specifications

Drain-source Voltage[V] 1200
Drain-source On-state Resistance(Typ.)[mΩ] 22
Generation 3rd Gen (Trench)
Drain Current[A] 95
Total Power Dissipation[W] 427
Junction Temperature(Max.)[°C] 175
Storage Temperature (Min.)[°C] -55
Storage Temperature (Max.)[°C] 175
Package Size [mm] 16x21 (t=5.2)

Resources






Characteristics Data
ESD Data


Manufacturing Data
Reliability Test Result



Alternative Descriptions

Trans MOSFET N 1200V 95A 3-Pin TO-247N Tube | Avnet America
SiC-N-Ch 1200V 95A 427W 0,0286R TO247 | Schukat Electronic
SiC-N 1200V 95A 22mOhm TO-247N | Rutronik
1200 V 95A 427W Through Hole N-Channel SiC Power MOSFET - TO-247N | Future Electronics
MOSFET, N-CH, 1.2KV, 95A, 175DEG C, 427W | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SCT3022KLGC11?

Additional datasheets, footprints and schematics for SCT3022KLGC11 are listed on our Part Details page. You can also find images and similar parts to SCT3022KLGC11 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SCT3022KLGC11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCT3022KLGC11 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SCT3022KLGC11 fall under?

The SCT3022KLGC11 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to SCT3022KLGC11 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SCT3022KLGC11 you can contact the distributor directly for product support, shipping queries etc.

Is the SCT3022KLGC11 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for SCT3022KLGC11 have stock available?

Authorised distributors including Avnet America, CoreStaff, Chip One Stop, Schukat Electronic and Rutronik have stock available or on a lead time for SCT3022KLGC11.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SCT3022KLGC11 often in real-time on the comparison pages.

What if I can't find stock of SCT3022KLGC11?

You can fill out our help required form which you can use to request a quote for SCT3022KLGC11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay