Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.66
|
No stock
|
Buy Now | |
CoreStaff
from US$2.71
|
3,957
in stock
|
Buy Now | |
Rutronik
from US$5.54
|
-
|
Buy Now | |
Newark Electronics
from US$4.69
|
-
|
Buy Now | |
Future Electronics
from US$3.74
|
-
|
Buy Now | |
Avnet America
from US$3.63
|
-
|
Buy Now | |
element14
from US$4.83
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low on-resistance |
Fast switching speed |
Long creepage distance with no center lead |
Simple to drive |
Pb-free lead plating; RoHS compliant |
Drain-source Voltage[V] | 1700 |
---|---|
Drain-source On-state Resistance(Typ.)[mΩ] | 750 |
Generation | 2nd Gen (Planar) |
Drain Current[A] | 6 |
Total Power Dissipation[W] | 57 |
Junction Temperature(Max.)[°C] | 175 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 15.95x18.9 (t=5.2) |
Data Sheet |
---|
SCT2750NY Data Sheet |
Application Note |
---|
5kW High-Efficiency Fan-less Inverter |
800V Three-Phase Output LLC DC/DC Resonant Converter |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
SiC-N 1700V 750mOhm 6A TO268 | Rutronik |
Mosfet, N-Ch, 1.7Kv, 6A, To-268 | Newark Electronics |
N-Channel 1700 V 0.75 Ohm Surface Mount SiC Power Mosfet - TO-268-2 | Future Electronics |
MOSFET, Power, N-Channel, SiC, 1700Vdc, 0.75 Ohm, 6A, TO-268-2l Pkg (15.95x13.9x5.0mm), 13"T&R 800 | Avnet America |
MOSFET, N-CH, 1.7KV, 6A, TO-268 | element14 |
MOSFET, Power, N-Channel, SiC, 1700Vdc, 0.75 Ohm, 6A, TO-268-2l Pkg (15.95x13.9x5.0mm), 13"T&R 800" | Avnet Silica |
Where can I find additional details, specifications and documents for a SCT2750NYTB?
Additional datasheets, footprints and schematics for SCT2750NYTB are listed on our Part Details page. You can also find images and similar parts to SCT2750NYTB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCT2750NYTB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCT2750NYTB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCT2750NYTB fall under?
The SCT2750NYTB is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SCT2750NYTB when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCT2750NYTB you can contact the distributor directly for product support, shipping queries etc.
Is the SCT2750NYTB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SCT2750NYTB have stock available?
Authorised distributors including CoreStaff, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SCT2750NYTB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCT2750NYTB often in real-time on the comparison pages.
What if I can't find stock of SCT2750NYTB?
You can fill out our help required form which you can use to request a quote for SCT2750NYTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.