Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 35A |
Drain Source Voltage Vds | 1.2kV |
On Resistance Rds(on) | 0.08ohm |
Rds(on) Test Voltage Vgs | 18V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 179W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
MOSFET, 1200V, 40A, SIC, TO-247 | element14 |
Mosfet, N Channel, 1.2Kv, 35A, 0R08, To-247-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a SCT2080KEC?
Additional datasheets, footprints and schematics for SCT2080KEC are listed on our Part Details page. You can also find images and similar parts to SCT2080KEC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCT2080KEC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCT2080KEC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCT2080KEC fall under?
The SCT2080KEC is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SCT2080KEC when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCT2080KEC you can contact the distributor directly for product support, shipping queries etc.
Is the SCT2080KEC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCT2080KEC have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SCT2080KEC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCT2080KEC often in real-time on the comparison pages.
What if I can't find stock of SCT2080KEC?
You can fill out our help required form which you can use to request a quote for SCT2080KEC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.