Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Low forward voltage |
Negligible recovery time/current |
Temperature independent switching behavior |
High surge current capability |
Low leakage current |
Grade | Standard |
---|---|
Reverse Voltage[V] | 650 |
Continuous Forward Current[A] | 15 |
Generation | 3rd Gen |
Total Power Dissipation[W] | 100 |
Junction Temperature(Max.)[°C] | 175 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 10.1x9 (t=4.7) |
Data Sheet |
---|
SCS315AJ Data Sheet |
Package Information |
---|
Package Dimensions |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
Sic Schottky Diode, 650V, 15A, To-263Ab | Newark Electronics |
SIC SCHOTTKY DIODE, 650V, 15A, TO-263AB | element14 |
Where can I find additional details, specifications and documents for a SCS315AJTLL?
Additional datasheets, footprints and schematics for SCS315AJTLL are listed on our Part Details page. You can also find images and similar parts to SCS315AJTLL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCS315AJTLL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCS315AJTLL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCS315AJTLL fall under?
The SCS315AJTLL is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Silicon Carbide Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to SCS315AJTLL when available in the Silicon Carbide Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCS315AJTLL you can contact the distributor directly for product support, shipping queries etc.
Is the SCS315AJTLL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SCS315AJTLL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for SCS315AJTLL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCS315AJTLL often in real-time on the comparison pages.
What if I can't find stock of SCS315AJTLL?
You can fill out our help required form which you can use to request a quote for SCS315AJTLL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.