Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.84
Product Range | - |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 650V |
Continuous Forward Current If | 10A |
Total Capacitive Charge Qc | 24nC |
Diode Case Style | TO-220ACP |
No. of Pins | 2 Pin |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Forward Current If(AV) | 10A |
Forward Surge Current Ifsm Max | 71A |
Forward Voltage VF Max | 1.5V |
Operating Temperature Max | 175°C |
Semiconductor Technology | SiC |
SIC SCHOTTKY DIODE, 650V, 10A, TO-220ACP | element14 |
Schottky Diode 10A 650V SiC TO-220AC | RS |
Diode Schottky 650V 10A 2-Pin TO-220ACP Tube | Avnet America |
3RD GEN SILICON CARBIDE SCHOTTKY BARRIER DIODE,650V 10A, TO-220ACP | Avnet Asia |
Sic Schottky Diode, 650V, 10A, To-220Acp | Newark Electronics |
Where can I find additional details, specifications and documents for a SCS310APC9?
Additional datasheets, footprints and schematics for SCS310APC9 are listed on our Part Details page. You can also find images and similar parts to SCS310APC9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCS310APC9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCS310APC9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCS310APC9 fall under?
The SCS310APC9 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SCS310APC9 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCS310APC9 you can contact the distributor directly for product support, shipping queries etc.
Is the SCS310APC9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCS310APC9 have stock available?
Authorised distributors including CoreStaff, element14, Farnell, RS and Avnet America have stock available or on a lead time for SCS310APC9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCS310APC9 often in real-time on the comparison pages.
What if I can't find stock of SCS310APC9?
You can fill out our help required form which you can use to request a quote for SCS310APC9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.