SCS306AJTLL Diodes by Rohm

650V, 6A, SMD, High Surge Resistance, Silicon-carbide (SiC) SBD


Low forward voltage, negligible recovery time/current. Suitable for switch mode power supply, uninterruptible power supply, solar inverter, etc.

Where to Buy

Prices starting from US$1.40

Distributor Stock
Logo for Farnell
Farnell
from US$1.92
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.40
2,000
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$1.94
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.27
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.96
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.40
-
Buy Now
Logo for element14
element14
from US$2.21
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Features

Low forward voltage
Negligible recovery time/current
Temperature independent switching behavior
High surge current capability
Low leakage current

Specifications

Grade Standard
Reverse Voltage[V] 650
Continuous Forward Current[A] 6
Generation 3rd Gen
Total Power Dissipation[W] 50
Junction Temperature(Max.)[°C] 175
Storage Temperature (Min.)[°C] -55
Storage Temperature (Max.)[°C] 175
Package Size [mm] 10.1x9 (t=4.7)

Resources








Alternative Descriptions

Sic Schottky Diode, 650V, 6A, To-263Ab | Newark Electronics
Schottky Diodes & Rectifiers SIC SBD 650V 6A 50W TO-263AB (LPTL) | Future Electronics
Diode Schottky 650V 6A 3-Pin TO-263AB Emboss T/R | Avnet America
SIC SCHOTTKY DIODE, 650V, 6A, TO-263AB | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SCS306AJTLL?

Additional datasheets, footprints and schematics for SCS306AJTLL are listed on our Part Details page. You can also find images and similar parts to SCS306AJTLL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SCS306AJTLL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCS306AJTLL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SCS306AJTLL fall under?

The SCS306AJTLL is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Silicon Carbide Schottky Diodes.

Can I view similar or alternative parts?

You can view similar parts to SCS306AJTLL when available in the Silicon Carbide Schottky Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SCS306AJTLL you can contact the distributor directly for product support, shipping queries etc.

Is the SCS306AJTLL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for SCS306AJTLL have stock available?

Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SCS306AJTLL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SCS306AJTLL often in real-time on the comparison pages.

What if I can't find stock of SCS306AJTLL?

You can fill out our help required form which you can use to request a quote for SCS306AJTLL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay